API STD 611 - : References
This document references the following standards:
API STD 614
ABMA 20
ABMA 9
AGMA 9000-D11
API RP 686
API SPEC 5L
API STD 526
API STD 614
API STD 670
API STD 671
API STD 677
ASME B1.13M
ASME B1.20.1
ASME B16.1
ASME B16.11
ASME B16.42
ASME B16.47
ASME B16.5
ASME B17.1
ABMA 7
API RP 684
ASME B31.3
ASME PTC 6
ASME/BPVC SEC II-A-1
ASME/BPVC SEC IX
ASME/BPVC SEC VIII-1
ASTM A1054
ASTM A106/A106M
ASTM A181/A181M
ASTM A194/A194M
ASTM A197/A197M
ASTM A278/A278M
ASTM A307
ASTM A312/A312M
ASTM A320/A320M REV A
ASTM A338
ASTM A395/A395M
ASTM A524
ASTM A53/A53M
ASTM A536
ASTM A578/A578M
ASTM A609/A609M
ASTM E1003
ASTM E165/E165M
ASTM E709
ASTM E94
IEC 60079-0
ISO 10438-1
ISO 10441
ISO 14691
ISO 261
ISO 281
ISO 286-1
ISO 3744
ISO 6708
ISO 7005-1
ISO 8501-1
MSS SP-55
NEMA 250
NEMA MG 1
SSPC SP 6
ISO 3448
AGMA 9002-C14
ASTM A153/A153M REV A
ASTM A193/A193M
ASTM A269/A269M REV A
ASTM A388/A388M REV A
ASTM A563
ASME/BPVC SEC V
ASTM A105/A105M
ASME B1.1
ASME Y14.2
ASME B4.1
ISO 262
ISO 7005-2
ISO 15
ISO R775
ISO R831
This document is referenced by the following standards:
CEN EN ISO 14224
API STD 674
BSI BS EN ISO 10440-1
API STD 618
DNVGL-OS-E201
DNVGL-RP-D101
ASME QME-1
BSI BS EN ISO 10437
BSI BS EN ISO 10438-1
BSI BS EN ISO 10438-2
API STD 616
PIP RESR001
PIP REEC001
BSI BS EN ISO 13710
API STD 610
API STD 672
ISO 14224
ISO 13709
NFPA 59A
Advertisement