24 CFR PART 3280 - : References
This document references the following standards:
ASTM E1333
ANSI A208.1
ANSI Z97.1
ASCE 19-10
ASCE 7-10
ASCE 8-02
ASME A112.1.2
ASME A112.18.1
ASME A112.18.3
ASME A112.18.6
ASME A112.19.1
ASME A112.19.10
ASME A112.19.2
ASME A112.19.3
ASME A112.19.4M
ASME A112.19.6
ASME A112.19.7
ASME A112.19.9M
ASME A112.21.3M
ASME A112.4.1
ASME A112.4.3
ASME B1.20.1
ASME B16.15
ASME B16.22
ASME B16.23
ASME B16.26
ASME B16.29
ASME B16.3
ASME B16.4
ASME B36.10M
ASSE 1001
ASSE 1002
ASSE 1006
ASSE 1007
ASSE 1008
ASSE 1011
ASSE 1014
ASSE 1016
ASSE 1017
ASSE 1019
ASSE 1023
ASSE 1037
ASSE 1051
ASTM A53/A53M
ASTM A74 REV A
ASTM B251
ASTM B280
ASTM B306
ASTM B42
ASTM B43
ASTM B88
ASTM C564
ASTM C920
ASTM D2235
ASTM D2564
ASTM D2661
ASTM D2665
ASTM D2846/D2846M REV B
ASTM D3311
ASTM D3953
ASTM D4442
ASTM D4444
ASTM D4635 REV A
ASTM E1333
ASTM E162
ASTM E84
ASTM E96/E96M
ASTM F628
ASTM F876 REV A
ASTM F877 REV A
CISPI 301
HPVA HP-1
IAPMO ANSI Z124.3
IAPMO ANSI Z124.4
IAPMO ANSI Z124.7
IAPMO PS 14
IAPMO PS 2
IAPMO PS 23A
IAPMO PS 31
IAPMO PS 4
IAPMO PS 5
IAPMO PS 9
IAPMO TS 22E1
IAPMO TS 9
MIL-L-10547E
NEMA WD 6
NFPA 220
NFPA 253
NFPA 31
NFPA 54
NFPA 58
NFPA 70
NFPA 90B
NFRC 100
NIST PS 1
NIST PS 2
NSF 14
NSF 24
NSF 61
TPI-85
This document is referenced by the following standards:
ASTM D5582
AGA Z223.1 HANDBOOK
CSA/AM ANSI Z21.10.1-2013/CSA 4.1-2014
NFPA 54H
CSA/AM ANSI Z21.5.1-2007/CSA 7.1-2015
ASHRAE GUIDELINE 24
Advertisement