API STD 541 - : References
This document references the following standards:
IEEE 1349
ABMA 11
IEEE 303
IEEE 522
API STD 614
API STD 671
IEC 60038
ISO 286-2
ISO 5579
ABMA 20
ABMA 9
ABMA 7
API STD 618
CEN EN 10165
IEC 60034-1
ISO 281
ISO 3448
ABMA 8.2
API STD 670
ASME B1.20.1
IEC 60034-15
IEC 60034-8
ISO 286-1
ISO 492
IEEE 286
IEEE 43
ISO 9013
ISO R775
NFPA 497
SSPC SP 6
CEN EN 10126
IEEE C50.13
ISO 15
ISO 261
NFPA 70
ASME B16.11
IEEE 1349
ISO 68-1
NEMA MG 1
ASME B1.1
ASME B16.1
ASME B16.5
IEC 60270
IEEE 112
ISO 3506-1
ISO 76
ASME GUIDEBOOK FOR DESIGN OF ASME SEC VIII
AGMA 9002-C14
ASTM A278/A278M
ASTM A345
ASTM A395/A395M
ASTM A536
ASTM A668/A668M
ASTM D1868
ASTM E125
ASTM E709
ASTM E94
This document is referenced by the following standards:
BSI BS EN 60034-14
API STD 672
API STD 675
CEN EN ISO 13709
PIP ELEMT01
API RP 14FZ
IEC 60034-14
API RP 14F
API STD 674
BSI BS EN ISO 13710
ISO 13710
Advertisement