DS/EN 60958-3
Digital audio interface – Part 3: Consumer applications
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 12 December 2006 |
| Status: | active |
| Page Count: | 67 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
scope:
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE - When used in a consumer digital processing enviroment, the interface is primarily intended to carry stereophonic programmes, with a resolution of up to 20 bits per sample, an extension to 24 bits per sample being possible.
Document History
October 15, 2015
Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE – When used in a consumer digital processing...
February 23, 2010
Digital audio interface – Part 3: Consumer applications
Specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1.
DS/EN 60958-3
December 12, 2006
Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE – When used in a consumer digital processing...
June 6, 2003
Digital audio interface - Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1.
January 10, 2001
Digital audio interface - Part 3: Consumer applications
This standard describes an application of a serial, uni-directional, self-clocking interface as defined in IEC 60958-1, for the interconnection of digital audio equipment for professional...
Digital audio interface - Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE When used in a consumer digital processing...
Digital audio interface - Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE When used in a consumer digital processing...
Digital audio interface - Part 3: Consumer applications
Specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1.