DS/EN 60958-3

Digital audio interface – Part 3: Consumer applications

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 February 2010
Status: active
Page Count: 18
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

Specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1.

Document History

October 15, 2015
Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE – When used in a consumer digital processing...
DS/EN 60958-3
February 23, 2010
Digital audio interface – Part 3: Consumer applications
Specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1.
December 12, 2006
Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE – When used in a consumer digital processing...
June 6, 2003
Digital audio interface - Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1.
January 10, 2001
Digital audio interface - Part 3: Consumer applications
This standard describes an application of a serial, uni-directional, self-clocking interface as defined in IEC 60958-1, for the interconnection of digital audio equipment for professional...
Digital audio interface - Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE When used in a consumer digital processing...
Digital audio interface - Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE When used in a consumer digital processing...
Digital audio interface - Part 3: Consumer applications
Specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1.

References

Advertisement