DSF/EN 60958-3/FPRA2
Digital audio interface - Part 3: Consumer applications
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Audio systems): | 33.160.30 |
scope:
Specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1.
Document History
October 15, 2015
Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE – When used in a consumer digital processing...
February 23, 2010
Digital audio interface – Part 3: Consumer applications
Specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1.
December 12, 2006
Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE – When used in a consumer digital processing...
June 6, 2003
Digital audio interface - Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1.
January 10, 2001
Digital audio interface - Part 3: Consumer applications
This standard describes an application of a serial, uni-directional, self-clocking interface as defined in IEC 60958-1, for the interconnection of digital audio equipment for professional...
Digital audio interface - Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE When used in a consumer digital processing...
Digital audio interface - Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE When used in a consumer digital processing...
DSF/EN 60958-3/FPRA2
Digital audio interface - Part 3: Consumer applications
Specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1.