DSF/EN 60958-3/FprA2

Digital audio interface - Part 3: Consumer applications

inactive
Organization: DS
Status: inactive
Page Count: 7
ICS Code (Audio systems): 33.160.30
scope:

This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE When used in a consumer digital processing enviroment, the interface is primarily intended to carry stereophonic programmes, with a resolution of up to 20 bits per sample, an extension to 24 bits per sample being possible.

Document History

October 15, 2015
Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE – When used in a consumer digital processing...
February 23, 2010
Digital audio interface – Part 3: Consumer applications
Specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1.
December 12, 2006
Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE – When used in a consumer digital processing...
June 6, 2003
Digital audio interface - Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1.
January 10, 2001
Digital audio interface - Part 3: Consumer applications
This standard describes an application of a serial, uni-directional, self-clocking interface as defined in IEC 60958-1, for the interconnection of digital audio equipment for professional...
Digital audio interface - Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE When used in a consumer digital processing...
DSF/EN 60958-3/FprA2
Digital audio interface - Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1. NOTE When used in a consumer digital processing...
Digital audio interface - Part 3: Consumer applications
Specifies the consumer application of the interface for the interconnection of digital audio equipment defined in EN 60958-1.
Advertisement