DS/PREN 88-2

Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar

inactive
Organization: DS
Publication Date: 27 February 2007
Status: inactive
Page Count: 43

Document History

October 19, 2022
Safety and control devices for gas burners and gas burning appliances – Part 2: Pressure regulators for inlet pressures above 50 kPa up to and including 500 kPa
EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design,...
January 7, 2008
Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
This European Standard specifies the safety, construction and performance requirements for pressure regulators (hereafter referred to as regulators) intended for use with gas burners and gas-burning...
DS/PREN 88-2
February 27, 2007
Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
A description is not available for this item.
Pressure regulators and associated safety devices for gas appliances – Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
This document specifies the safety, design, construction as well as performance requirements and testing for pneumatic pressure regulators and safety devices for burners and appliances burning one or...
Safety and control devices for gas burners and gas burning appliances – Part 2: Pressure regulators for inlet pressure above 50 kPa up to and including 500 kPa and associated safety devices
This European Standard specifies the safety, design, construction and performance requirements and testing for pneumatic pressure regulators and safety devices for burners and appliances burning one...
Advertisement