DSF/PREN 88-2

Pressure regulators and associated safety devices for gas appliances – Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 66
ICS Code (Pressure regulators): 23.060.40
scope:

This document specifies the safety, design, construction as well as performance requirements and testing for pneumatic pressure regulators and safety devices for burners and appliances burning one or more gaseous fuels, hereafter referred to as 'pressure regulators'. This document is applicable to: - pressure regulators with declared maximum inlet pressure above 50 kPa up to and including 500 kPa, of nominal connection size up to and including DN 250 for use with one or more fuel gases in accordance with EN 437; - pressure regulators incorporating safety devices; - pressure regulators and safety devices which use auxiliary energy; and - stand-alone pressure regulators or pressure regulators equipped with a control device for maximum or minimum gas pressure. This document is not applicable to: - pressure regulators that are connected directly to mains pipe-work or to a container that maintains a standard distribution pressure; - pressure regulators intended for gas appliances to be installed in the open air and exposed to the environment.

Document History

October 19, 2022
Safety and control devices for gas burners and gas burning appliances – Part 2: Pressure regulators for inlet pressures above 50 kPa up to and including 500 kPa
EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design,...
January 7, 2008
Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
This European Standard specifies the safety, construction and performance requirements for pressure regulators (hereafter referred to as regulators) intended for use with gas burners and gas-burning...
February 27, 2007
Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
A description is not available for this item.
DSF/PREN 88-2
Pressure regulators and associated safety devices for gas appliances – Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
This document specifies the safety, design, construction as well as performance requirements and testing for pneumatic pressure regulators and safety devices for burners and appliances burning one or...
Safety and control devices for gas burners and gas burning appliances – Part 2: Pressure regulators for inlet pressure above 50 kPa up to and including 500 kPa and associated safety devices
This European Standard specifies the safety, design, construction and performance requirements and testing for pneumatic pressure regulators and safety devices for burners and appliances burning one...
Advertisement