DSF/FPREN 88-2

Safety and control devices for gas burners and gas burning appliances – Part 2: Pressure regulators for inlet pressure above 50 kPa up to and including 500 kPa and associated safety devices

inactive
Organization: DS
Status: inactive
Page Count: 64
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies the safety, design, construction and performance requirements and testing for pneumatic pressure regulators and safety devices for burners and appliances burning one or more gaseous fuels, hereafter referred to as 'pressure regulators'. This European Standard is applicable to: - pressure regulators with declared maximum inlet pressure above 50 kPa up to and including 500 kPa, of nominal connection size up to and including DN 250 for use with one or more fuel gases in accordance with EN 437; - pressure regulators incorporating safety devices; - pressure regulators which use auxiliary energy; and - stand-alone pressure regulators or pressure regulators equipped with a control device for maximum or minimum gas pressure. NOTE - Stand-alone pressure regulators incorporating one function (i.e. regulation of the downstream pressure) are not covered by EN 126. This European Standard is not applicable to: - pressure regulators that are connected directly to mains pipe-work or to a container that maintains a standard distribution pressure; - pressure regulators intended for gas appliances to be installed in the open air and exposed to the environment; - safety devices which use auxiliary energy.

Document History

October 19, 2022
Safety and control devices for gas burners and gas burning appliances – Part 2: Pressure regulators for inlet pressures above 50 kPa up to and including 500 kPa
EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design,...
January 7, 2008
Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
This European Standard specifies the safety, construction and performance requirements for pressure regulators (hereafter referred to as regulators) intended for use with gas burners and gas-burning...
February 27, 2007
Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
A description is not available for this item.
Pressure regulators and associated safety devices for gas appliances – Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
This document specifies the safety, design, construction as well as performance requirements and testing for pneumatic pressure regulators and safety devices for burners and appliances burning one or...
DSF/FPREN 88-2
Safety and control devices for gas burners and gas burning appliances – Part 2: Pressure regulators for inlet pressure above 50 kPa up to and including 500 kPa and associated safety devices
This European Standard specifies the safety, design, construction and performance requirements and testing for pneumatic pressure regulators and safety devices for burners and appliances burning one...
Advertisement