DS/EN 88-2

Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 January 2008
Status: active
Page Count: 47
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas fuel burners): 27.060.20
scope:

This European Standard specifies the safety, construction and performance requirements for pressure regulators (hereafter referred to as regulators) intended for use with gas burners and gas-burning appliances using fuel gases of the 1st, 2nd and 3rd families. This European Standard covers type testing only. It also provides additional information for the purchaser and user.
This European Standard is applicable to regulators that may be tested independently of gas burners and gas-burning appliances, which have a declared working pressure from above 500 mbar up to and including 5 bar.
This European Standard is also applicable to regulators incorporating safety devices.
NOTE 1 For safety accessories and pressure accessories, the requirements of EN 13611:2000, Annex F also apply.
NOTE 2 Regulators conforming to EN 88-2 fulfil also the requirements of EN 88-1.
Regulators intended to be used on pipe work installations for third family gases are also covered by EN 13785 and EN 13786.
This European Standard is not applicable to:
a) pressure regulators that are connected directly to mains pipe-work or to a container that maintains a standard distribution pressure;
b) pressure regulators which use electrical auxiliary energy.

Document History

October 19, 2022
Safety and control devices for gas burners and gas burning appliances – Part 2: Pressure regulators for inlet pressures above 50 kPa up to and including 500 kPa
EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design,...
DS/EN 88-2
January 7, 2008
Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
This European Standard specifies the safety, construction and performance requirements for pressure regulators (hereafter referred to as regulators) intended for use with gas burners and gas-burning...
February 27, 2007
Pressure regulators and associated safety devices for gas appliances - Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
A description is not available for this item.
Pressure regulators and associated safety devices for gas appliances – Part 2: Pressure regulators for inlet pressures above 500 mbar up to and including 5 bar
This document specifies the safety, design, construction as well as performance requirements and testing for pneumatic pressure regulators and safety devices for burners and appliances burning one or...
Safety and control devices for gas burners and gas burning appliances – Part 2: Pressure regulators for inlet pressure above 50 kPa up to and including 500 kPa and associated safety devices
This European Standard specifies the safety, design, construction and performance requirements and testing for pneumatic pressure regulators and safety devices for burners and appliances burning one...

References

Advertisement