DOD - SMD 5962-89967

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, REGISTERED 8K X 8-BIT PROM, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 21 February 2007
Status: inactive
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 5, 2022
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, REGISTERED 8K X 8-BIT PROM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
August 24, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, REGISTERED 8K X 8-BIT PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-89967
February 21, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, REGISTERED 8K X 8-BIT PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 10, 1993
MIRCOCIRCUIT, MEMORY, DIGITAL, CMOS REGISTERED 8K X 8-BIT PROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement