DOD - SMD 5962-93166

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, POWER SWITCHED, 32K x 8-BIT PROM, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 5 March 2007
Status: inactive
Page Count: 17
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 26, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, POWER SWITCHED, 32K x 8-BIT PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-93166
March 5, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, POWER SWITCHED, 32K x 8-BIT PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 5, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, POWER SWITCHED 32K X 8 BIT PROM, MONOLITHIC SILICON
This drawing form a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
April 9, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, POWER SWITCHED 32K X 8 BIT PROM, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement