ETSI - TS 103 374-3

Core Network and Interoperability Testing (INT); Diameter Conformance testing for Rf/Ro interface; Part 3: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) pro forma specification

inactive
Organization: ETSI
Publication Date: 1 May 2016
Status: inactive
Page Count: 25
scope:

The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) pro forma for the test specifications for Diameter protocol on the Rf/Ro interface as specified in ETSI TS 132 260 [1] and ETSI TS 132 299 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [7] and ETSI ETS 300 406 [8].

The test notation used in the ATS is TTCN-3 (see ETSI ES 201 873-1 [9]).

The following test specification and design considerations can be found in the body of the present document:

• the overall test suite structure;

• the testing architecture;

• the test methods and port definitions;

• the test configurations;

• TTCN styles and conventions;

• the partial PIXIT pro forma;

• the modules containing the TTCN-3 ATS.

Annex A provides the Partial Implementation Extra Information for Testing (PIXIT) Pro forma.

Annex B provides the Abstract Test Suite (ATS) part of the ATS.

Document History

January 1, 2017
Core Network and Interoperability Testing (INT); Diameter Conformance testing for Rf/Ro interface; Part 3: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) pro forma specification
The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) pro forma for the test specifications for Diameter protocol on...
TS 103 374-3
May 1, 2016
Core Network and Interoperability Testing (INT); Diameter Conformance testing for Rf/Ro interface; Part 3: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) pro forma specification
The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) pro forma for the test specifications for Diameter protocol on...

References

Advertisement