IEC 62343-3-2

Dynamic modules – Part 3-2: Performance specification templates – Optical channel monitor

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2016
Status: active
Page Count: 16
ICS Code (Other fibre optic equipment): 33.180.99
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 62343 provides a performance specification template for optical channel monitors. The objective of this performance specification template is to provide a framework for the performance specification of the optical channel monitor.

Additional specification parameters may be included for detailed product specifications or performance specifications. However, specification parameters specified in this document should not be removed from the detail product specifications or performance specifications.

This document outlines the parameters that are used to specify the performance of the optical channel monitor.

Document History

IEC 62343-3-2
May 1, 2016
Dynamic modules – Part 3-2: Performance specification templates – Optical channel monitor
This part of IEC 62343 provides a performance specification template for optical channel monitors. The objective of this performance specification template is to provide a framework for the...

References

Advertisement