CEI EN 60079-18

Explosive atmospheres Part 18: Equipment protection by encapsulation "m"

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2016
Status: active
Page Count: 44
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection encapsulation "m" intended for use in explosive gas atmospheres or explosive dust atmospheres.

This part applies only for encapsulated electrical equipment, encapsulated parts of electrical equipment and encapsulated Ex components (hereinafter always referred to as "m" equipment) where the rated voltage does not exceed 11 kV.

The application of electrical equipment in atmospheres, which may contain explosive gas as well as combustible dust simultaneously, may require additional protective measures.

This standard does not apply to dusts of explosives, which do not require atmospheric oxygen for combustion, or to pyrophoric substances

This standard does not take account of any risk due to an emission of flammable or toxic gas from the dust.

This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence.

Document History

December 1, 2018
Explosive atmospheres Part 18: Equipment protection by encapsulation "m"
A description is not available for this item.
March 1, 2018
Explosive atmospheres Part 18: Equipment protection by encapsulation "m"
FOREWORD This amendment has been prepared by IEC technical committee 31: Equipment for explosive atmospheres. Full information on the voting for the approval of this amendment can be found in the...
CEI EN 60079-18
April 1, 2016
Explosive atmospheres Part 18: Equipment protection by encapsulation "m"
This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection...
November 1, 2010
Explosive atmospheres - Part 18: Equipment protection by encapsulation “m”
Questa Parte 18 della serie di Norme EN/IEC 60079 riguarda le prescrizioni relative alla costruzione, prova e marcatura degli apparecchi elettrici o parti di apparecchiature e componenti Ex che...
August 1, 2010
Explosive atmospheres - Part 18: Equipment protection by encapsulation “m”
Questa Parte 18 della serie di Norme EN/IEC 60079 riguarda le prescrizioni relative alla costruzione, prova e marcatura degli apparecchi elettrici o parti di apparecchiature e componenti Ex che...
January 1, 2008
Electrical apparatus for explosive gas atmospheres - Part 18: Construction, test and marking of type of protection encapsulation "m" electrical apparatus
Questa Norma tratta le prescrizioni costruttive, di prova e di marcatura delle costruzioni elettriche aventi modo di protezione "m" e destinate ad essere utilizzate in ambienti con presenza di...

References

Advertisement