CEI EN 60079-18
Explosive atmospheres Part 18: Equipment protection by encapsulation "m"
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
Document History
CEI EN 60079-18
December 1, 2018
Explosive atmospheres Part 18: Equipment protection by encapsulation "m"
A description is not available for this item.
March 1, 2018
Explosive atmospheres Part 18: Equipment protection by encapsulation "m"
FOREWORD
This amendment has been prepared by IEC technical committee 31: Equipment for explosive atmospheres.
Full information on the voting for the approval of this amendment can be found in the...
April 1, 2016
Explosive atmospheres Part 18: Equipment protection by encapsulation "m"
This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection...
November 1, 2010
Explosive atmospheres - Part 18: Equipment protection by encapsulation “m”
Questa Parte 18 della serie di Norme EN/IEC 60079 riguarda le prescrizioni relative alla costruzione, prova e marcatura degli apparecchi elettrici o parti di apparecchiature e componenti Ex che...
August 1, 2010
Explosive atmospheres - Part 18: Equipment protection by encapsulation “m”
Questa Parte 18 della serie di Norme EN/IEC 60079 riguarda le prescrizioni relative alla costruzione, prova e marcatura degli apparecchi elettrici o parti di apparecchiature e componenti Ex che...
January 1, 2008
Electrical apparatus for explosive gas atmospheres - Part 18: Construction, test and marking of type of protection encapsulation "m" electrical apparatus
Questa Norma tratta le prescrizioni costruttive, di prova e di marcatura delle costruzioni elettriche aventi modo di protezione "m" e destinate ad essere utilizzate in ambienti con presenza di...