CEI EN 60079-18

Explosive atmospheres Part 18: Equipment protection by encapsulation "m"

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2018
Status: active
Page Count: 12
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

FOREWORD

This amendment has been prepared by IEC technical committee 31: Equipment for explosive atmospheres.

Full information on the voting for the approval of this amendment can be found in the report on voting indicated in the above table.

The committee has decided that the contents of this amendment and the base publication will remain unchanged until the stability date indicated on the IEC website under "http://webstore.iec.ch" in the data related to the specific publication. At this date, the publication will be

• reconfirmed,

• withdrawn,

• replaced by a revised edition, or

• amended.

Document History

December 1, 2018
Explosive atmospheres Part 18: Equipment protection by encapsulation "m"
A description is not available for this item.
CEI EN 60079-18
March 1, 2018
Explosive atmospheres Part 18: Equipment protection by encapsulation "m"
FOREWORD This amendment has been prepared by IEC technical committee 31: Equipment for explosive atmospheres. Full information on the voting for the approval of this amendment can be found in the...
April 1, 2016
Explosive atmospheres Part 18: Equipment protection by encapsulation "m"
This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection...
November 1, 2010
Explosive atmospheres - Part 18: Equipment protection by encapsulation “m”
Questa Parte 18 della serie di Norme EN/IEC 60079 riguarda le prescrizioni relative alla costruzione, prova e marcatura degli apparecchi elettrici o parti di apparecchiature e componenti Ex che...
August 1, 2010
Explosive atmospheres - Part 18: Equipment protection by encapsulation “m”
Questa Parte 18 della serie di Norme EN/IEC 60079 riguarda le prescrizioni relative alla costruzione, prova e marcatura degli apparecchi elettrici o parti di apparecchiature e componenti Ex che...
January 1, 2008
Electrical apparatus for explosive gas atmospheres - Part 18: Construction, test and marking of type of protection encapsulation "m" electrical apparatus
Questa Norma tratta le prescrizioni costruttive, di prova e di marcatura delle costruzioni elettriche aventi modo di protezione "m" e destinate ad essere utilizzate in ambienti con presenza di...
Advertisement