DOD - SMD 5962-95609
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 64 x 36 x 2 CLOCKED FIFO, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 10 June 2016 |
| Status: | active |
| Page Count: | 45 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V) , and nontraditional performance environment (device class N). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN. For device class N, the user is cautioned to assure that the device is appropriate for the application environment.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History