ABS - 2 PART 4

RULES FOR BUILDING AND CLASSING STEEL VESSELS 2016 PART 4 VESSEL SYSTEMS AND MACHINERY

inactive
Organization: ABS
Publication Date: 1 January 2016
Status: inactive
Page Count: 896
scope:

Scopes of Part 4 and Part 5C

Part 4 provides the minimum requirements for machinery of self-propelled vessels of 90 meters in length and over. Compliance with Part 4 is a condition for classification of all such vessels, and for assigning the appropriate machinery class notations indicated in 4-1-1/1.5. Additional requirements for machinery, which are specific for each vessel type, are provided in Part 5C. Compliance with the provisions of Part 5C is a condition for assigning the vessel type class notation specified therein, such as Oil Carrier, Passenger Vessel, Liquefied Gas Carrier, etc.

Document History

January 1, 2019
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2019 PART 4 VESSEL SYSTEMS AND MACHINERY
Scopes of Part 4 and Part 5C Part 4 provides the minimum requirements for machinery of self-propelled vessels of 90 meters in length and over. Compliance with Part 4 is a condition for...
January 1, 2018
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2018 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2017
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2017 PART 4 VESSEL SYSTEMS AND MACHINERY
General Organization of Part 4 Part 4 contains classification requirements for machinery. These requirements are organized in two broad segments: that specific to equipment, and that specific to...
2 PART 4
January 1, 2016
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2016 PART 4 VESSEL SYSTEMS AND MACHINERY
Scopes of Part 4 and Part 5C Part 4 provides the minimum requirements for machinery of self-propelled vessels of 90 meters in length and over. Compliance with Part 4 is a condition for...
January 1, 2015
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2015 - PART 4 VESSEL SYSTEMS AND MACHINERY
General Organization of Part 4 Part 4 contains classification requirements for machinery. These requirements are organized in two broad segments: that specific to equipment, and that specific to...
January 1, 2014
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2014 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2013
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2013 PART 4 VESSEL SYSTEMS AND MACHINERY
Application Diesel engines having a rated power of 100 kW (135 hp) and over, intended for propulsion and for auxiliary services essential for propulsion, maneuvering and safety (see 4-1-1/1.3) of...
January 1, 2012
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2012 PART 4 VESSEL SYSTEMS AND MACHINERY
General Organization of Part 4 Part 4 contains classification requirements for machinery. These requirements are organized in two broad segments: that specific to equipment, and that specific to...
January 1, 2011
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2011 PART 4 VESSEL SYSTEMS AND MACHINERY
General Organization of Part 4 Part 4 contains classification requirements for machinery. These requirements are organized in two broad segments: that specific to equipment, and that specific to...
January 1, 2010
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2010 PART 4 VESSEL SYSTEMS AND MACHINERY
General Organization of Part 4 Part 4 contains classification requirements for machinery. These requirements are organized in two broad segments: that specific to equipment, and that specific to...
January 1, 2009
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2009 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2008
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2008 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2007
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2007 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2006
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2006 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2006
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2006 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2006
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2006 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2006
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2006 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2006
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2006 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2005
RULES FOR BUILDING AND CLASSING STEEL VESSELS - PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2005
RULES FOR BUILDING AND CLASSING STEEL VESSELS - PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2005
RULES FOR BUILDING AND CLASSING STEEL VESSELS - PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2004
RULES FOR BUILDING AND CLASSING STEEL VESSELS - PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2003
Rules for Building and Classing Steel Vessels - Part 4 Vessel Systems and Machinery
A description is not available for this item.
January 1, 2002
Rules for Building and Classing Steel Vessels - Part 4 Vessel Systems and Machinery
A description is not available for this item.
January 1, 2001
Rules for Building and Classing Steel Vessels - Part 4 Vessel Systems and Machinery
A description is not available for this item.
Advertisement