ABS - 2 PART 4

RULES FOR BUILDING AND CLASSING STEEL VESSELS 2013 PART 4 VESSEL SYSTEMS AND MACHINERY

inactive
Organization: ABS
Publication Date: 1 January 2013
Status: inactive
Page Count: 828
scope:

Application

Diesel engines having a rated power of 100 kW (135 hp) and over, intended for propulsion and for auxiliary services essential for propulsion, maneuvering and safety (see 4-1-1/1.3) of the vessel, are to be designed, constructed, tested, certified and installed in accordance with the requirements of this section.

Diesel engines having a rated power of less than 100 kW (135 hp) are not required to comply with the provisions of this section but are to be designed, constructed and equipped in accordance with good commercial and marine practice. Acceptance of such engines will be based on manufacturer's affidavit, verification of engine nameplate data, and subject to a satisfactory performance test after installation conducted in the presence of the Surveyor.

Diesel engines having a rated power of 100 kW (135 hp) and over, intended for services considered not essential for propulsion, maneuvering and safety, are not required to be designed, constructed and certified by ABS in accordance with the requirements of this section. They are to comply with safety features, such as crankcase explosion relief valve, overspeed protection, etc., as provided in 4-2-1/7, as applicable. After installation, they are subject to a satisfactory performance test conducted in the presence of the Surveyor.

Piping systems serving diesel engines, such as fuel oil, lubricating oil, cooling water, starting air, crankcase ventilation and exhaust gas systems are addressed in Section 4-6-5; hydraulic and pneumatic systems are addressed in Section 4-6-7.

Requirements for turbochargers are provided in Section 4-2-2.

Document History

January 1, 2019
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2019 PART 4 VESSEL SYSTEMS AND MACHINERY
Scopes of Part 4 and Part 5C Part 4 provides the minimum requirements for machinery of self-propelled vessels of 90 meters in length and over. Compliance with Part 4 is a condition for...
January 1, 2018
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2018 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2017
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2017 PART 4 VESSEL SYSTEMS AND MACHINERY
General Organization of Part 4 Part 4 contains classification requirements for machinery. These requirements are organized in two broad segments: that specific to equipment, and that specific to...
January 1, 2016
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2016 PART 4 VESSEL SYSTEMS AND MACHINERY
Scopes of Part 4 and Part 5C Part 4 provides the minimum requirements for machinery of self-propelled vessels of 90 meters in length and over. Compliance with Part 4 is a condition for...
January 1, 2015
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2015 - PART 4 VESSEL SYSTEMS AND MACHINERY
General Organization of Part 4 Part 4 contains classification requirements for machinery. These requirements are organized in two broad segments: that specific to equipment, and that specific to...
January 1, 2014
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2014 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
2 PART 4
January 1, 2013
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2013 PART 4 VESSEL SYSTEMS AND MACHINERY
Application Diesel engines having a rated power of 100 kW (135 hp) and over, intended for propulsion and for auxiliary services essential for propulsion, maneuvering and safety (see 4-1-1/1.3) of...
January 1, 2012
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2012 PART 4 VESSEL SYSTEMS AND MACHINERY
General Organization of Part 4 Part 4 contains classification requirements for machinery. These requirements are organized in two broad segments: that specific to equipment, and that specific to...
January 1, 2011
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2011 PART 4 VESSEL SYSTEMS AND MACHINERY
General Organization of Part 4 Part 4 contains classification requirements for machinery. These requirements are organized in two broad segments: that specific to equipment, and that specific to...
January 1, 2010
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2010 PART 4 VESSEL SYSTEMS AND MACHINERY
General Organization of Part 4 Part 4 contains classification requirements for machinery. These requirements are organized in two broad segments: that specific to equipment, and that specific to...
January 1, 2009
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2009 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2008
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2008 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2007
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2007 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2006
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2006 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2006
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2006 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2006
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2006 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2006
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2006 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2006
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2006 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2005
RULES FOR BUILDING AND CLASSING STEEL VESSELS - PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2005
RULES FOR BUILDING AND CLASSING STEEL VESSELS - PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2005
RULES FOR BUILDING AND CLASSING STEEL VESSELS - PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2004
RULES FOR BUILDING AND CLASSING STEEL VESSELS - PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2003
Rules for Building and Classing Steel Vessels - Part 4 Vessel Systems and Machinery
A description is not available for this item.
January 1, 2002
Rules for Building and Classing Steel Vessels - Part 4 Vessel Systems and Machinery
A description is not available for this item.
January 1, 2001
Rules for Building and Classing Steel Vessels - Part 4 Vessel Systems and Machinery
A description is not available for this item.
Advertisement