ABS - 2 PART 4

RULES FOR BUILDING AND CLASSING STEEL VESSELS 2019 PART 4 VESSEL SYSTEMS AND MACHINERY

inactive, Most Current
Organization: ABS
Publication Date: 1 January 2019
Status: inactive
Page Count: 946
scope:

Scopes of Part 4 and Part 5C

Part 4 provides the minimum requirements for machinery of self-propelled vessels of 90 meters in length and over. Compliance with Part 4 is a condition for classification of all such vessels, and for assigning the appropriate machinery class notations indicated in 4-1-1/1.5. Additional requirements for machinery, which are specific for each vessel type, are provided in Part 5C. Compliance with the provisions of Part 5C is a condition for assigning the vessel type class notation specified therein, such as Oil Carrier, Passenger Vessel, Liquefied Gas Carrier, etc.

Document History

2 PART 4
January 1, 2019
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2019 PART 4 VESSEL SYSTEMS AND MACHINERY
Scopes of Part 4 and Part 5C Part 4 provides the minimum requirements for machinery of self-propelled vessels of 90 meters in length and over. Compliance with Part 4 is a condition for...
January 1, 2018
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2018 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2017
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2017 PART 4 VESSEL SYSTEMS AND MACHINERY
General Organization of Part 4 Part 4 contains classification requirements for machinery. These requirements are organized in two broad segments: that specific to equipment, and that specific to...
January 1, 2016
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2016 PART 4 VESSEL SYSTEMS AND MACHINERY
Scopes of Part 4 and Part 5C Part 4 provides the minimum requirements for machinery of self-propelled vessels of 90 meters in length and over. Compliance with Part 4 is a condition for...
January 1, 2015
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2015 - PART 4 VESSEL SYSTEMS AND MACHINERY
General Organization of Part 4 Part 4 contains classification requirements for machinery. These requirements are organized in two broad segments: that specific to equipment, and that specific to...
January 1, 2014
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2014 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2013
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2013 PART 4 VESSEL SYSTEMS AND MACHINERY
Application Diesel engines having a rated power of 100 kW (135 hp) and over, intended for propulsion and for auxiliary services essential for propulsion, maneuvering and safety (see 4-1-1/1.3) of...
January 1, 2012
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2012 PART 4 VESSEL SYSTEMS AND MACHINERY
General Organization of Part 4 Part 4 contains classification requirements for machinery. These requirements are organized in two broad segments: that specific to equipment, and that specific to...
January 1, 2011
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2011 PART 4 VESSEL SYSTEMS AND MACHINERY
General Organization of Part 4 Part 4 contains classification requirements for machinery. These requirements are organized in two broad segments: that specific to equipment, and that specific to...
January 1, 2010
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2010 PART 4 VESSEL SYSTEMS AND MACHINERY
General Organization of Part 4 Part 4 contains classification requirements for machinery. These requirements are organized in two broad segments: that specific to equipment, and that specific to...
January 1, 2009
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2009 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2008
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2008 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2007
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2007 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2006
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2006 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2006
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2006 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2006
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2006 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2006
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2006 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2006
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2006 PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2005
RULES FOR BUILDING AND CLASSING STEEL VESSELS - PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2005
RULES FOR BUILDING AND CLASSING STEEL VESSELS - PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2005
RULES FOR BUILDING AND CLASSING STEEL VESSELS - PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2004
RULES FOR BUILDING AND CLASSING STEEL VESSELS - PART 4 VESSEL SYSTEMS AND MACHINERY
A description is not available for this item.
January 1, 2003
Rules for Building and Classing Steel Vessels - Part 4 Vessel Systems and Machinery
A description is not available for this item.
January 1, 2002
Rules for Building and Classing Steel Vessels - Part 4 Vessel Systems and Machinery
A description is not available for this item.
January 1, 2001
Rules for Building and Classing Steel Vessels - Part 4 Vessel Systems and Machinery
A description is not available for this item.

References

Advertisement