ABS - 2 PART 4
RULES FOR BUILDING AND CLASSING STEEL VESSELS 2012 PART 4 VESSEL SYSTEMS AND MACHINERY
| Organization: | ABS |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 828 |
scope:
General
Organization of Part 4
Part 4 contains classification requirements for machinery. These requirements are organized in two broad segments: that specific to equipment, and that specific to systems. 4-1-1/Figure 1 shows the overall organization of Part 4.
Requirements for Classification
Scopes of Part 4 and Part 5C
Part 4 provides the minimum requirements for machinery of self-propelled vessels of 90 meters in length and over. Compliance with Part 4 is a condition for classification of all such vessels, and for assigning the appropriate machinery class notations indicated in 4-1-1/1.5. Additional requirements for machinery, which are specific for each vessel type, are provided in Part 5C. Compliance with the provisions of Part 5C is a condition for assigning the vessel type class notation specified therein, such as Oil Carrier, Passenger Vessel, Liquefied Gas Carrier, etc.
Fundamental Intent of Machinery Rules
(a) Propulsion and maneuvering capability. Part 4 of the Rules is intended to assure the propulsion and maneuvering capability of the vessel through specification of pertinent design, testing and certification requirements for propulsion, maneuvering and other equipment and their associated systems. See 4-1-1/Figure 1 for equipment and systems included in the scope.
(b) Machinery hazards. Part 4 of the Rules is also intended to identify and address hazards associated with machinery aboard a vessel, particularly those hazards which are capable of causing personal injury, flooding, fire or pollution.
(c) Cargo hazards. Hazards associated with cargoes carried (such as oil, dangerous goods, etc.) or to the specialized operations of the vessel (such as navigating in ice) are addressed in Part 5C.
Application
Requirements in Part 4 are intended for vessels under construction; but they are to be applied to alterations made to existing vessels, as far as practicable.
Document History