DLA - DSCC-DWG-V62/16610
MICROCIRCUIT, LINEAR, SINK AND SOURCE DDR TERMINATION REGULATOR, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 14 July 2016 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing documents the general requirements of a high performance sink and source double data rate (DDR) termination regulator microcircuit, with an operating temperature range of -55°C to +125°C.
Document History
May 4, 2022
MICROCIRCUIT, LINEAR, SINK AND SOURCE DDR TERMINATION REGULATOR, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance sink and source double data rate (DDR) termination regulator microcircuit, with an operating temperature range of -55°C...
December 6, 2016
MICROCIRCUIT, LINEAR, SINK AND SOURCE DDR TERMINATION REGULATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance sink and source double data rate (DDR) termination regulator microcircuit, with an operating temperature range of -55ºC to +125ºC.
DSCC-DWG-V62/16610
July 14, 2016
MICROCIRCUIT, LINEAR, SINK AND SOURCE DDR TERMINATION REGULATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance sink and source double data rate (DDR) termination regulator microcircuit, with an operating temperature range of -55°C to +125°C.