DOD - SMD 5962-90854

MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT

inactive
Buy Now
Organization: DOD
Publication Date: 30 March 2007
Status: inactive
Page Count: 13
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 20, 2022
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
July 10, 2017
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 20, 2015
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-90854
March 30, 2007
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 21, 2004
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.
July 31, 2003
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.
February 23, 1998
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
August 31, 1993
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
January 21, 1993
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.
November 18, 1992
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.
June 1, 1992
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.
September 28, 1990
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.

References

Advertisement