DLA - SMD-5962-90854 REV B
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
inactive
| Organization: | DLA |
| Publication Date: | 18 November 1992 |
| Status: | inactive |
| Page Count: | 11 |
Document History
May 20, 2022
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
July 10, 2017
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 20, 2015
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 30, 2007
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 21, 2004
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.
July 31, 2003
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.
February 23, 1998
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
August 31, 1993
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
January 21, 1993
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.
SMD-5962-90854 REV B
November 18, 1992
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.
June 1, 1992
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.
September 28, 1990
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.