DLA - SMD-5962-90854 REV D

MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT

inactive
Organization: DLA
Publication Date: 31 August 1993
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outline and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HCPL-5501, 66126-105 Transistor output, single channel optocoupler

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P CDIP2-T8 8 Dual in line X See figure 1 8 Dual in line Y See figure 1 8 Dual in line

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - −0.5 V dc to +20 V dc Peak forward input current (t ≤ 1.0 ms) - - - - - 40 mA Average input forward current (IFAVG) - - - - - - 20 mA Reverse input voltage (VR) - - - - - - - - - - - - 3.0 V dc Output current (IO): Average - - - - - - - - - - - - - - - - - - - - 8.0 mA Peak - - - - - - - - - - - - - - - - - - - - - - 16 mA Output voltage range (VO) - - - - - - - - - - - - −0.5 V dc to +20 V dc Emitter base reverse voltage (VEBO) - - - - - - - 3.0 V dc Base current (IB) - - - - - - - - - - - - - - - - 5.0 mA Power dissipation (PD): Input - - - - - - - - - - - - - - - - - - - - - 36 mW Output - - - - - - - - - - - - - - - - - - - - - 50 mW Lead temperature (soldering, 10 seconds) - - - - - +260°C Storage temperature range - - - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-case (θJC): Case outline P - - - - - - - - - - - - - - - - - See MIL-STD-1835 Case outlines X and Y - - - - - - - - - - - - - 28°C/W Junction temperature (TJ) - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - 2.0 V dc to 18 V dc Low level input current (IFL) - - - - - - - - - - 250 µA maximum Operating temperature range (TA) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistic purposes.

Document History

May 20, 2022
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
July 10, 2017
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 20, 2015
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 30, 2007
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 21, 2004
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.
July 31, 2003
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.
February 23, 1998
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
SMD-5962-90854 REV D
August 31, 1993
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
January 21, 1993
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.
November 18, 1992
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.
June 1, 1992
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.
September 28, 1990
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
A description is not available for this item.

References

Advertisement