DOD - DSCC-DWG-81022
FILTER, LINE 400 HERTZ
active, Most Current
Buy Now
| Organization: | DOD |
| Publication Date: | 9 August 2016 |
| Status: | active |
| Page Count: | 8 |
scope:
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will attenuate frequencies above 420 Hz and below 380 Hz.
intended Use:
Filters conforming to this drawing are intended for use for Government logistics purposes.
Document History
DSCC-DWG-81022
August 9, 2016
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will...
April 25, 2006
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will...
August 22, 2000
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will...
March 8, 1988
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will...
March 30, 1981
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hertz, 115 Vrms line filter designed to transmit 400 Hertz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter...