DLA - DSCC-DWG-81022 REV A

FILTER, LINE 400 HERTZ

inactive
Organization: DLA
Publication Date: 8 March 1988
Status: inactive
Page Count: 7
scope:

This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will attenuate frequencies above 420 Hz and below 380 Hz.

Document History

August 9, 2016
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will...
April 25, 2006
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will...
August 22, 2000
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will...
DSCC-DWG-81022 REV A
March 8, 1988
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will...
March 30, 1981
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hertz, 115 Vrms line filter designed to transmit 400 Hertz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter...

References

Advertisement