DLA - DESC-DWG-81022

FILTER, LINE 400 HERTZ

inactive
Organization: DLA
Publication Date: 30 March 1981
Status: inactive
Page Count: 7
scope:

This drawing describes the requirements for a 400 Hertz, 115 Vrms line filter designed to transmit 400 Hertz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will attenuate frequencies above 420 Hertz and below 380 Hertz.

The complete part number shall be as follows:

81022 -01 Drawing Dash number number

Document History

August 9, 2016
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will...
April 25, 2006
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will...
August 22, 2000
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will...
March 8, 1988
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will...
DESC-DWG-81022
March 30, 1981
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hertz, 115 Vrms line filter designed to transmit 400 Hertz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter...

References

Advertisement