DLA - DSCC-DWG-81022 REV B

FILTER, LINE 400 HERTZ

inactive
Organization: DLA
Publication Date: 22 August 2000
Status: inactive
Page Count: 8
scope:

This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will attenuate frequencies above 420 Hz and below 380 Hz.

intended Use:

Filters conforming to this drawing are intended for use for Government logistics purposes.

Document History

August 9, 2016
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will...
April 25, 2006
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will...
DSCC-DWG-81022 REV B
August 22, 2000
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will...
March 8, 1988
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hz, 115 V rms line filter designed to transmit 400 Hz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter will...
March 30, 1981
FILTER, LINE 400 HERTZ
This drawing describes the requirements for a 400 Hertz, 115 Vrms line filter designed to transmit 400 Hertz with a 0.26 dB insertion loss, when the resistive load current equals 335 mA. The filter...

References

Advertisement