DOD - SMD 5962-08220

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 1M X 16 (16M) 3.3 V, STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 12 August 2016
Status: active
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 15, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 1M X 16 (16M) 3.3 V, STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-08220
August 12, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 1M X 16 (16M) 3.3 V, STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 21, 2009
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 1M X 16 (16M) 3.3 V, STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement