DSF/FPREN ISO 1101
Geometrical product specifications (GPS) – Geometrical tolerancing – Tolerances of form, orientation, location and run-out (ISO/FDIS 1101:2016)
| Organization: | DS |
| Status: | active |
| Page Count: | 156 |
| ICS Code (Limits and fits): | 17.040.10 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
scope:
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for geometrical tolerancing. The illustrations in this International Standard are intended to illustrate how a specification can be fully indicated with visible annotation. NOTE 1 - Other International Standards referenced in Clause 2 and in Tables 2 and 3 provide more detailed information on geometrical tolerancing. NOTE 2 - As an alternative to this International Standard, ISO 16792 gives possibilities of attaching specifications to 3D CAD models, where elements of the specification may be available through a query function or other interrogation of information on the model instead of being indicated using visible annotation.
Document History