DSF/prEN ISO 1101

Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO/DIS 1011:2014)

pending
Organization: DS
Status: pending
Page Count: 164
ICS Code (Limits and fits): 17.040.10
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for geometrical tolerancing. The illustrations in this International Standard are intended to illustrate how a specification can be fully indicated with visible annotation. NOTE 1 Other International Standards referenced in Clause 2 and in Tables 2 and 3 provide more detailed information on geometrical tolerancing. NOTE 2 As an alternative to this International Standard, ISO 16792 gives possibilities of attaching specifications to 3D CAD models, where elements of the specification may be available through a query function or other interrogation of information on the model instead of being indicated using visible annotation.

Document History

February 20, 2017
Geometrical product specifications (GPS) – Geometrical tolerancing – Tolerances of form, orientation, location and run-out (ISO 1101:2017)
ISO 1101:2017 defines the symbol language for geometrical specification of workpieces and the rules for its interpretation. It provides the foundation for geometrical specification. The illustrations...
March 11, 2013
Geometrical product specifications (GPS) – Geometrical tolerancing – Tolerances of form, orientation, location and run-out
ISO 1101:2012 contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for geometrical tolerancing.
January 13, 2006
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
Geometrical product specifications (GPS) – Geometrical tolerancing – Tolerances of form, orientation, location and run-out (ISO/FDIS 1101:2016)
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
DSF/prEN ISO 1101
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO/DIS 1011:2014)
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2012/DAM 1:2013)
ISO 1101:2012 contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for geometrical tolerancing.
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2012)
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
Advertisement