DS/EN ISO 1101

Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out

inactive
Organization: DS
Publication Date: 13 January 2006
Status: inactive
Page Count: 66
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for geometrical tolerancing. NOTE Other International Standards referenced in Clause 2 and in Table 2 provide more detailed information on geometrical tolerancing.

Document History

February 20, 2017
Geometrical product specifications (GPS) – Geometrical tolerancing – Tolerances of form, orientation, location and run-out (ISO 1101:2017)
ISO 1101:2017 defines the symbol language for geometrical specification of workpieces and the rules for its interpretation. It provides the foundation for geometrical specification. The illustrations...
March 11, 2013
Geometrical product specifications (GPS) – Geometrical tolerancing – Tolerances of form, orientation, location and run-out
ISO 1101:2012 contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for geometrical tolerancing.
DS/EN ISO 1101
January 13, 2006
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
Geometrical product specifications (GPS) – Geometrical tolerancing – Tolerances of form, orientation, location and run-out (ISO/FDIS 1101:2016)
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO/DIS 1011:2014)
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2012/DAM 1:2013)
ISO 1101:2012 contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for geometrical tolerancing.
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2012)
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
Advertisement