DSF/FprEN ISO 1101
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2012)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 114 |
| ICS Code (Measuring instruments): | 17.040.30 |
| ICS Code (Limits and fits): | 17.040.10 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
scope:
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for geometrical tolerancing. NOTE Other Internation.
Document History
February 20, 2017
Geometrical product specifications (GPS) – Geometrical tolerancing – Tolerances of form, orientation, location and run-out (ISO 1101:2017)
ISO 1101:2017 defines the symbol language for geometrical specification of workpieces and the rules for its interpretation. It provides the foundation for geometrical specification. The illustrations...
March 11, 2013
Geometrical product specifications (GPS) – Geometrical tolerancing – Tolerances of form, orientation, location and run-out
ISO 1101:2012 contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for geometrical tolerancing.
January 13, 2006
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
Geometrical product specifications (GPS) – Geometrical tolerancing – Tolerances of form, orientation, location and run-out (ISO/FDIS 1101:2016)
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO/DIS 1011:2014)
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2012/DAM 1:2013)
ISO 1101:2012 contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for geometrical tolerancing.
DSF/FprEN ISO 1101
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2012)
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...