NPFC - MIL-PRF-83812
FORKLIFT, TRUCK, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN
| Organization: | NPFC |
| Publication Date: | 26 October 2016 |
| Status: | inactive |
| Page Count: | 37 |
scope:
This document covers a standard commercial, diesel-engine, four wheel drive, adverse terrain forklift truck, which is air-transportable in C-130, C-17 and C-5 aircraft. The truck will be used primarily to load and unload palletized cargo to and from military aircraft. It will also be used to handle loads of various sizes and weights, up to the rated load. The truck will operate on hard paved surfaces, soft soil, mud, snow, and sand, on level and hilly terrain
intended Use:
The forklift will be used primarily to load and unload palletized cargo to and from military aircraft. It will also be used to handle loads of various sizes and weights, up to the rated load. The... View More
Document History