NPFC - MIL-T-83812

TRUCK, FORKLIFT, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN

inactive
Buy Now
Organization: NPFC
Publication Date: 25 May 1990
Status: inactive
Page Count: 31

Document History

March 27, 2017
FORKLIFT, TRUCK, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN
This document covers a standard commercial, diesel-engine, four wheel drive, adverse terrain forklift truck, which is air-transportable in C-130, C-17 and C-5 aircraft. The truck will be used...
October 26, 2016
FORKLIFT, TRUCK, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN
This document covers a standard commercial, diesel-engine, four wheel drive, adverse terrain forklift truck, which is air-transportable in C-130, C-17 and C-5 aircraft. The truck will be used...
November 11, 2011
FORKLIFT, TRUCK, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN
This document covers a standard commercial, diesel-engine, four wheel drive, adverse terrain forklift truck, which is air-transportable in C-130, C-17 and C-5 aircraft. The truck will be used...
August 8, 2006
TRUCK, FORKLIFT, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN
Description. This document covers a commercial, diesel-engine-driven, four wheel drive, adverse terrain forklift truck, which are air-transportable in C-130, C-141, C-17 and C-5 aircraft....
August 17, 2001
TRUCK, FORKLIFT, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN
The truck shall be used primarily to load and unload palletized cargo to and from military aircraft. It will also be used to handle loads of various sizes and weights, up to the rated load. The truck...
May 7, 1997
TRUCK, FORKLIFT, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN
The truck shall be primarily used to load and unload pelletized cargo to and from military aircraft. It will also be used to handle other loads of various sizes and weights, up to the rated load. The...
MIL-T-83812
May 25, 1990
TRUCK, FORKLIFT, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN
A description is not available for this item.
Advertisement