AIR FORCE - MIL-PRF-83812C

TRUCK, FORKLIFT, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN

inactive
Organization: AIR FORCE
Publication Date: 8 August 2006
Status: inactive
Page Count: 27
scope:

Description. This document covers a commercial, diesel-engine-driven, four wheel drive, adverse terrain forklift truck, which are air-transportable in C-130, C-141, C-17 and C-5 aircraft.

Classification. The forklifts should be one of the following types as specified (see 6.2):

Type I: - 10,000 pound capacity at 48 inch load center

Type II: - 13,000 pound capacity at 54 inch load center

intended Use:

The truck will be used primarily to load and unload palletized cargo to and from military aircraft. It will also be used to handle loads of various sizes and weights, up to the rated load. The... View More

Document History

March 27, 2017
FORKLIFT, TRUCK, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN
This document covers a standard commercial, diesel-engine, four wheel drive, adverse terrain forklift truck, which is air-transportable in C-130, C-17 and C-5 aircraft. The truck will be used...
October 26, 2016
FORKLIFT, TRUCK, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN
This document covers a standard commercial, diesel-engine, four wheel drive, adverse terrain forklift truck, which is air-transportable in C-130, C-17 and C-5 aircraft. The truck will be used...
November 11, 2011
FORKLIFT, TRUCK, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN
This document covers a standard commercial, diesel-engine, four wheel drive, adverse terrain forklift truck, which is air-transportable in C-130, C-17 and C-5 aircraft. The truck will be used...
MIL-PRF-83812C
August 8, 2006
TRUCK, FORKLIFT, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN
Description. This document covers a commercial, diesel-engine-driven, four wheel drive, adverse terrain forklift truck, which are air-transportable in C-130, C-141, C-17 and C-5 aircraft....
August 17, 2001
TRUCK, FORKLIFT, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN
The truck shall be used primarily to load and unload palletized cargo to and from military aircraft. It will also be used to handle loads of various sizes and weights, up to the rated load. The truck...
May 7, 1997
TRUCK, FORKLIFT, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN
The truck shall be primarily used to load and unload pelletized cargo to and from military aircraft. It will also be used to handle other loads of various sizes and weights, up to the rated load. The...
May 25, 1990
TRUCK, FORKLIFT, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN
A description is not available for this item.

References

Advertisement