NPFC - MIL-PRF-83812
TRUCK, FORKLIFT, 10,000 AND 13,000 POUND CAPACITY, ADVERSE TERRAIN
| Organization: | NPFC |
| Publication Date: | 7 May 1997 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This document covers a diesel-engine-driven
Forklifts shall be one of the following types as specified (see 6.2.b):
Type I: 10,000 pound capacity at 48 inch load center
Type II: 13,000 pound capacity at 54 inch load center
intended Use:
The truck shall be primarily used to load and unload pelletized cargo to and from military aircraft. It will also be used to handle other loads of various sizes and weights, up to the rated load.... View More
Document History