DOD - SMD 5962-89948

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2000 GATE, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 20 October 2016
Status: active
Page Count: 33
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-89948
October 20, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2000 GATE, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 16, 2008
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2000 GATE, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 1, 2002
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2000 GATE, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.
October 4, 1996
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2000 GATE, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.
November 3, 1995
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2000 GATE, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.
June 6, 1994
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2000 GATE, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
November 19, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2000 GATE, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
September 14, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2000 GATE, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.
July 29, 1992
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2000 GATE, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement