NEMA - ANSI C119.4
Electric Connectors — Connectors for Use between Aluminum-to-Aluminum and Aluminum-to-Copper Conductors Designed for Normal Operation at or Below 93°C and Copper-to-Copper Conductors Designed for Normal Operation at or Below 100°C
Organization: | NEMA |
Publication Date: | 1 January 2016 |
Status: | active |
Page Count: | 29 |
scope:
This standard covers connectors used for making electrical connections between aluminum-to-aluminum
This standard establishes the electrical and mechanical test requirements for electrical connectors. Additional optional tests are shown in the annexes. This standard is not intended to recommend operating conditions or temperatures.
Purpose
The purpose of this standard is to give reasonable assurance to the user that connectors meeting the requirements of this standard will perform in a satisfactory manner, provided they have been properly selected for the intended application and are installed in accordance with the manufacturer's recommendations. The service operating conditions and the selection of the connector class is the responsibility of the user.