DIN EN 13501-2

Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 81
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct field of application of the relevant test method. Classification on the basis of extended application of test results is also included in the scope of this European Standard.

This European Standard deals with:

a) loadbearing elements without a fire separating function:

- walls;

- floors;

- roofs;

- beams;

- columns;

- balconies;

- walkways;

- stairs.

b) loadbearing elements with a fire separating function, with or without glazing, services and fixtures:

- walls;

- floors;

- roofs;

- raised floors.

c) products and systems for protecting elements or parts of the works:

- ceilings with no independent fire resistance;

- fire protective coatings, claddings and screens;

d) non-loadbearing elements or parts of works, with or without glazing, services and fixtures:

- partitions;

- facades (curtain walls) and external walls;

- ceilings with independent fire resistance;

- raised floors;

- fire doors and shutters and their closing devices;

- smoke control doors;

- conveyor systems and their closures;

- penetration seals;

- linear joint seals;

- service ducts and shafts;

- chimneys.

e) wall and ceiling coverings with fire protection ability.

f) lift landing doors which are tested according to EN 81-58 are excluded from this European Standard. Lift landing doors which are tested in accordance with EN 1634-1, are classified in accordance with 7.5.5.

Relevant test methods which have been prepared for these elements are listed in Clauses 2 and 7.

Document History

December 1, 2023
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance and/or smoke control tests, excluding ventilation services
A description is not available for this item.
August 1, 2021
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services; German and English version prEN 13501-2:2021
A description is not available for this item.
DIN EN 13501-2
December 1, 2016
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
This European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct...
November 1, 2015
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services; German and English version FprEN 13501-2:2015
A description is not available for this item.
February 1, 2010
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services (includes Amendment A1:2009)
A description is not available for this item.
January 1, 2008
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
A description is not available for this item.
December 1, 2003
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
A description is not available for this item.

References

Advertisement