IEC 60695-11-2

Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2003
Status: inactive
Page Count: 50
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

This part of IEC 60695 gives the detailed requirements for the production of a 1 kW nominal, propane based pre-mixed type test flame.

It is applicable to electrotechnical equipment, its sub-assemblies and components and to solid electrical insulating materials or other combustible materials.

One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications.

Document History

June 1, 2017
Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance
This part of IEC 60695 gives the requirements for the production and confirmation of a nominal 1 kW propane/air pre-mixed flame for use in fire hazard testing. This basic safety publication is...
December 1, 2013
Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance CORRIGENDUM 1
A description is not available for this item.
February 1, 2006
Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance CORRIGENDUM 1
This part of IEC 60695 gives the detailed requirements for the production of a 1 kW nominal, propane based pre-mixed type test flame. It is applicable to electrotechnical equipment, its...
IEC 60695-11-2
July 1, 2003
Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance
This part of IEC 60695 gives the detailed requirements for the production of a 1 kW nominal, propane based pre-mixed type test flame. It is applicable to electrotechnical equipment, its...

References

Advertisement