IEC 60695-11-2
Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance CORRIGENDUM 1
| Organization: | IEC |
| Publication Date: | 1 February 2006 |
| Status: | inactive |
| Page Count: | 51 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
scope:
This part of IEC 60695 gives the detailed requirements for the production of a 1 kW nominal, propane based pre-mixed type test flame.
It is applicable to electrotechnical equipment, its sub-assemblies and components and to solid electrical insulating materials or other combustible materials.
One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications.
Document History