IEC 60695-11-2
Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance CORRIGENDUM 1
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 December 2013 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
Document History
June 1, 2017
Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance
This part of IEC 60695 gives the requirements for the production and confirmation of a nominal 1 kW propane/air pre-mixed flame for use in fire hazard testing.
This basic safety publication is...
IEC 60695-11-2
December 1, 2013
Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance CORRIGENDUM 1
A description is not available for this item.
February 1, 2006
Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance CORRIGENDUM 1
This part of IEC 60695 gives the detailed requirements for the production of a 1 kW nominal, propane based pre-mixed type test flame.
It is applicable to electrotechnical equipment, its...
July 1, 2003
Fire hazard testing – Part 11-2: Test flames – 1 kW nominal pre-mixed flame – Apparatus, confirmatory test arrangement and guidance
This part of IEC 60695 gives the detailed requirements for the production of a 1 kW nominal, propane based pre-mixed type test flame.
It is applicable to electrotechnical equipment, its...