DSF/PREN ISO/IEC 17025
General requirements for the competence of testing and calibration laboratories (ISO/IEC DIS 17025:2016)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
Document History
December 18, 2017
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2017)
ISO/IEC 17025:2017 specifies the general requirements for the competence, impartiality and consistent operation of laboratories. ISO/IEC 17025:2017 is applicable to all organizations performing...
November 22, 2006
General requirements for the competence of testing and calibration laboratories
ISO/IEC 17025:2005 specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using standard...
June 10, 2005
General requirements for the competence of testing and calibration laboratories
ISO/IEC 17025:2005 specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using standard...
April 27, 2000
General requirements for the competence of testing and calibration laboratories
This International Standard specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using...
DSF/PREN ISO/IEC 17025
General requirements for the competence of testing and calibration laboratories (ISO/IEC DIS 17025:2016)
A description is not available for this item.