DS/EN ISO/IEC 17025/AC

General requirements for the competence of testing and calibration laboratories

inactive
Organization: DS
Publication Date: 22 November 2006
Status: inactive
Page Count: 10
ICS Code (Product and company certification. Conformity assessment): 03.120.20
scope:

ISO/IEC 17025:2005 specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using standard methods, non-standard methods, and laboratory-developed methods.
It is applicable to all organizations performing tests and/or calibrations. These include, for example, first-, second- and third-party laboratories, and laboratories where testing and/or calibration forms part of inspection and product certification.
ISO/IEC 17025:2005 is applicable to all laboratories regardless of the number of personnel or the extent of the scope of testing and/or calibration activities. When a laboratory does not undertake one or more of the activities covered by ISO/IEC 17025:2005, such as sampling and the design/development of new methods, the requirements of those clauses do not apply.
ISO/IEC 17025:2005 is for use by laboratories in developing their management system for quality, administrative and technical operations. Laboratory customers, regulatory authorities and accreditation bodies may also use it in confirming or recognizing the competence of laboratories. ISO/IEC 17025:2005 is not intended to be used as the basis for certification of laboratories.
Compliance with regulatory and safety requirements on the operation of laboratories is not covered by ISO/IEC 17025:2005.

Document History

December 18, 2017
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2017)
ISO/IEC 17025:2017 specifies the general requirements for the competence, impartiality and consistent operation of laboratories. ISO/IEC 17025:2017 is applicable to all organizations performing...
DS/EN ISO/IEC 17025/AC
November 22, 2006
General requirements for the competence of testing and calibration laboratories
ISO/IEC 17025:2005 specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using standard...
June 10, 2005
General requirements for the competence of testing and calibration laboratories
ISO/IEC 17025:2005 specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using standard...
April 27, 2000
General requirements for the competence of testing and calibration laboratories
This International Standard specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using...
General requirements for the competence of testing and calibration laboratories (ISO/IEC DIS 17025:2016)
A description is not available for this item.
Advertisement