DS/EN ISO/IEC 17025
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2017)
| Organization: | DS |
| Publication Date: | 18 December 2017 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
scope:
ISO/IEC 17025:2017 specifies the general requirements for the competence, impartiality and consistent operation of laboratories. ISO/IEC 17025:2017 is applicable to all organizations performing laboratory activities, regardless of the number of personnel. Laboratory customers, regulatory authorities, organizations and schemes using peer-assessment, accreditation bodies, and others use ISO/IEC 17025:2017 in confirming or recognizing the competence of laboratories.
Document History