DS/EN ISO/IEC 17025
General requirements for the competence of testing and calibration laboratories
inactive
| Organization: | DS |
| Publication Date: | 27 April 2000 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
scope:
This International Standard specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using standard methods, non-standard methods, and laboratory-developed
Document History
December 18, 2017
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2017)
ISO/IEC 17025:2017 specifies the general requirements for the competence, impartiality and consistent operation of laboratories. ISO/IEC 17025:2017 is applicable to all organizations performing...
November 22, 2006
General requirements for the competence of testing and calibration laboratories
ISO/IEC 17025:2005 specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using standard...
June 10, 2005
General requirements for the competence of testing and calibration laboratories
ISO/IEC 17025:2005 specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using standard...
DS/EN ISO/IEC 17025
April 27, 2000
General requirements for the competence of testing and calibration laboratories
This International Standard specifies the general requirements for the competence to carry out tests and/or calibrations, including sampling. It covers testing and calibration performed using...
General requirements for the competence of testing and calibration laboratories (ISO/IEC DIS 17025:2016)
A description is not available for this item.